FO PATCH CABLE, 50/125UM, LC-LC, MM, 3M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 37AJ4518 |
| Product Name | Fo Patch Cable, 50/125Um, Lc-Lc, Mm, 3M; Fibre Optic Connector A Black Box |
| Product Type | Fibre Channel; Patch |