Black Box KVM CPU CABLE VGA PS/2 5FT EHN408-0005

Description
This KVM CPU Cable can be used to connect VGA & PS/2 computers up with a VGA & PS/2 KVM Switch. The cable supports VGA Video with PS/2 Keyboards and Mice and can be used on almost any VGA & PS/2 KVM.
Datasheet
Description
This KVM CPU Cable can be used to connect VGA & PS/2 computers up with a VGA & PS/2 KVM Switch. The cable supports VGA Video with PS/2 Keyboards and Mice and can be used on almost any VGA & PS/2 KVM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KVM CPU CABLE VGA PS/2 5FT - EHN408-0005 - Black Box
Lawrence, PA, USA
KVM CPU CABLE VGA PS/2 5FT
EHN408-0005
KVM CPU CABLE VGA PS/2 5FT EHN408-0005
This KVM CPU Cable can be used to connect VGA & PS/2 computers up with a VGA & PS/2 KVM Switch. The cable supports VGA Video with PS/2 Keyboards and Mice and can be used on almost any VGA & PS/2 KVM.

This KVM CPU Cable can be used to connect VGA & PS/2 computers up with a VGA & PS/2 KVM Switch. The cable supports VGA Video with PS/2 Keyboards and Mice and can be used on almost any VGA & PS/2 KVM.

Supplier's Site
Computers; Connector Type A Black Box - 02C0130 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
02C0130
Computers; Connector Type A Black Box 02C0130
COMPUTERS; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EHN408-0005 02C0130
Product Name KVM CPU CABLE VGA PS/2 5FT Computers; Connector Type A Black Box
Application Computer Computer
Product Type KVM; Serial; USB; VGA Cable
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-292-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details