Black Box Serve Switch Cable Assembly; Connector Type A Black Box EHN810-0016

Description
SERVE SWITCH CABLE ASSEMBLY; Connector Type A:HD-15 Plug / USB A Plug; Connector Type B:-; Cable Length - Imperial:16ft; Cable Length - Metric:4.9m; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug / USB A Plug RoHS Compliant: No
Datasheet
Description
SERVE SWITCH CABLE ASSEMBLY; Connector Type A:HD-15 Plug / USB A Plug; Connector Type B:-; Cable Length - Imperial:16ft; Cable Length - Metric:4.9m; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug / USB A Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serve Switch Cable Assembly; Connector Type A Black Box - 99B1954 - Newark, An Avnet Company
Chicago, IL, United States
Serve Switch Cable Assembly; Connector Type A Black Box
99B1954
Serve Switch Cable Assembly; Connector Type A Black Box 99B1954
SERVE SWITCH CABLE ASSEMBLY; Connector Type A:HD-15 Plug / USB A Plug; Connector Type B:-; Cable Length - Imperial:16ft; Cable Length - Metric:4.9m; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug / USB A Plug RoHS Compliant: No

SERVE SWITCH CABLE ASSEMBLY; Connector Type A:HD-15 Plug / USB A Plug; Connector Type B:-; Cable Length - Imperial:16ft; Cable Length - Metric:4.9m; Jacket Color:White; Product Range:-; Computer Connector A:HD-15 Plug / USB A Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99B1954
Product Name Serve Switch Cable Assembly; Connector Type A Black Box
Cable Length 16.08 ft (49 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8172-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details