Black Box 75-ft RS232 Shielded Cable Metal Hood DB25 M/M 25-Conductor EMN25C-0075-MM

Description
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.
Datasheet
Description
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75-ft RS232 Shielded Cable Metal Hood DB25 M/M 25-Conductor - EMN25C-0075-MM - Black Box
Lawrence, PA, USA
75-ft RS232 Shielded Cable Metal Hood DB25 M/M 25-Conductor
EMN25C-0075-MM
75-ft RS232 Shielded Cable Metal Hood DB25 M/M 25-Conductor EMN25C-0075-MM
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.

For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.

Supplier's Site
Computers; Connector Type A Black Box - 02C0418 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
02C0418
Computers; Connector Type A Black Box 02C0418
COMPUTERS; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:75ft; Cable Length - Metric:22.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: No

COMPUTERS; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:75ft; Cable Length - Metric:22.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EMN25C-0075-MM 02C0418
Product Name 75-ft RS232 Shielded Cable Metal Hood DB25 M/M 25-Conductor Computers; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2124-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Thermistors - 2618095 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details