Black Box Datasheets for Patch Cables and Cords
Patch cables and cords are flexible cables that are terminated at both ends with a plug and used to interconnect circuits on patch panels. They are used with patch panels, groups of ports that connect lines between communications and electronic devices.
Patch Cables and Cords: Learn more
| Product Name | Notes |
|---|---|
| Connect your IBM® AT® or PC or compatible to asynchronous modems of any speed. | |
| Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords. | |
| Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use these... | |
| Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports—when you need to—without buying new patch cords. Use this... | |
| Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your... | |
| Prevent unauthorized personnel from disrupting vital network connections. Protect publicly accessible network connections. Avoid downtime from accidental disconnects. Cables stay locked in place—until YOU take them out. | |
| Slim fit. 28-AWG Ethernet patch cables save space and reduce clutter in crowded telecom rooms and high-density data centers. With a diameter of only .161", this 28-AWG cable is almost... | |
| They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25). Place... | |
| This cable saves space in crowded telecom rooms & data centers. With a diameter of .161", it's half the size of 24-AWG cable. You can save more than 50% space,... | |
| Transfer data from your portable. Support for file-transfer software (DOS 6.0, LAPLINK). Construction consists of 28 AWG conductors, drain wire, foil shield, and PVC jacket. Molded hoods are fitted with... |
| Next >> |