Black Box Fibre Optics, Lc-Lc, Multimode, 1M; Fibre Optic Connector A Black Box EFNT410-001M-LCLC

Description
FIBRE OPTICS, LC-LC, MULTIMODE, 1M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:EFNT410 Series RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTICS, LC-LC, MULTIMODE, 1M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:EFNT410 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optics, Lc-Lc, Multimode, 1M; Fibre Optic Connector A Black Box - 37AJ4516 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optics, Lc-Lc, Multimode, 1M; Fibre Optic Connector A Black Box
37AJ4516
Fibre Optics, Lc-Lc, Multimode, 1M; Fibre Optic Connector A Black Box 37AJ4516
FIBRE OPTICS, LC-LC, MULTIMODE, 1M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:EFNT410 Series RoHS Compliant: Yes

FIBRE OPTICS, LC-LC, MULTIMODE, 1M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:EFNT410 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ4516
Product Name Fibre Optics, Lc-Lc, Multimode, 1M; Fibre Optic Connector A Black Box
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details