Black Box 25ft Telco CAT3 Cable 25-Pair Male/Cut-End ELN25T-0025-M

Description
The 25-pair cable is available for PVC (ELN25T) or plenum (ELN25TP) applications. 50-pair cable (EMN50T) is comprised of two ELN25T PVC cables bundled together.
Datasheet
Description
The 25-pair cable is available for PVC (ELN25T) or plenum (ELN25TP) applications. 50-pair cable (EMN50T) is comprised of two ELN25T PVC cables bundled together.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25ft Telco CAT3 Cable 25-Pair Male/Cut-End - ELN25T-0025-M - Black Box
Lawrence, PA, USA
25ft Telco CAT3 Cable 25-Pair Male/Cut-End
ELN25T-0025-M
25ft Telco CAT3 Cable 25-Pair Male/Cut-End ELN25T-0025-M
The 25-pair cable is available for PVC (ELN25T) or plenum (ELN25TP) applications. 50-pair cable (EMN50T) is comprised of two ELN25T PVC cables bundled together.

The 25-pair cable is available for PVC (ELN25T) or plenum (ELN25TP) applications. 50-pair cable (EMN50T) is comprised of two ELN25T PVC cables bundled together.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number ELN25T-0025-M
Product Name 25ft Telco CAT3 Cable 25-Pair Male/Cut-End
Application Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-2000-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-2300/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details