Black Box 500ft. RS232 Bulk Serial Cable Unshielded CM 4-Conductor ECN04A-0500

Description
Can also be used for parallel transmissions up to 20 feet. Unshielded data cable. 22 AWG stranded construction. Guaranteed for life!
Datasheet
Description
Can also be used for parallel transmissions up to 20 feet. Unshielded data cable. 22 AWG stranded construction. Guaranteed for life!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500ft. RS232 Bulk Serial Cable Unshielded CM 4-Conductor - ECN04A-0500 - Black Box
Lawrence, PA, USA
500ft. RS232 Bulk Serial Cable Unshielded CM 4-Conductor
ECN04A-0500
500ft. RS232 Bulk Serial Cable Unshielded CM 4-Conductor ECN04A-0500
Can also be used for parallel transmissions up to 20 feet. Unshielded data cable. 22 AWG stranded construction. Guaranteed for life!

Can also be used for parallel transmissions up to 20 feet. Unshielded data cable. 22 AWG stranded construction. Guaranteed for life!

Supplier's Site
Computers; Connector Type A Black Box - 01C9622 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
01C9622
Computers; Connector Type A Black Box 01C9622
COMPUTERS; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number ECN04A-0500 01C9622
Product Name 500ft. RS232 Bulk Serial Cable Unshielded CM 4-Conductor Computers; Connector Type A Black Box
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details