Black Box 5FT F/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood EGM12D-0005-FF

Description
Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.
Description
Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
5FT F/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood - EGM12D-0005-FF - Black Box
Lawrence, PA, USA
5FT F/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood
EGM12D-0005-FF
5FT F/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood EGM12D-0005-FF
Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.

Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.

Supplier's Site
Fiber Optic Cable Assembly; Fibre Optic Connector A Black Box - 01C9940 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Cable Assembly; Fibre Optic Connector A Black Box
01C9940
Fiber Optic Cable Assembly; Fibre Optic Connector A Black Box 01C9940
Fiber Optic Cable Assembly; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:-; Fibre Type:-; Lead Length - Metric:1.5m; Fibre Diameter:-; Product Range:- RoHS Compliant: No

Fiber Optic Cable Assembly; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:-; Fibre Type:-; Lead Length - Metric:1.5m; Fibre Diameter:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EGM12D-0005-FF 01C9940
Product Name 5FT F/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood Fiber Optic Cable Assembly; Fibre Optic Connector A Black Box
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details