Black Box 75-ft RS232 Shielded Cable Metal Hood DB9 Female/Female EDN12H-0075-FF

Description
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction.
Datasheet
Description
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75-ft RS232 Shielded Cable Metal Hood DB9 Female/Female - EDN12H-0075-FF - Black Box
Lawrence, PA, USA
75-ft RS232 Shielded Cable Metal Hood DB9 Female/Female
EDN12H-0075-FF
75-ft RS232 Shielded Cable Metal Hood DB9 Female/Female EDN12H-0075-FF
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction.

Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction.

Supplier's Site
Cable for Computer Nework Etc… - 19307861 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19307861
Cable for Computer Nework Etc… 19307861
SHIELDED CABLE, METAL HOOD, 75-FT, RS232 DB9, FEMALE/FEMALE. FREE 2 YEAR RADWELL WARRANTY

SHIELDED CABLE, METAL HOOD, 75-FT, RS232 DB9, FEMALE/FEMALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Extension Cable, Serial, 75Ft, Beige; Connector Type A Black Box - 01C9709 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Serial, 75Ft, Beige; Connector Type A Black Box
01C9709
Extension Cable, Serial, 75Ft, Beige; Connector Type A Black Box 01C9709
EXTENSION CABLE, SERIAL, 75FT, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

EXTENSION CABLE, SERIAL, 75FT, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:75ft; Cable Length - Metric:23m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EDN12H-0075-FF 19307861 01C9709
Product Name 75-ft RS232 Shielded Cable Metal Hood DB9 Female/Female Cable for Computer Nework Etc… Extension Cable, Serial, 75Ft, Beige; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details