Black Box 1000ft. RS232 Bulk Serial Cable Double-Shielded CM 7-Conductor EMN07A-1000

Description
Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.
Datasheet
Description
Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000ft. RS232 Bulk Serial Cable Double-Shielded CM 7-Conductor - EMN07A-1000 - Black Box
Lawrence, PA, USA
1000ft. RS232 Bulk Serial Cable Double-Shielded CM 7-Conductor
EMN07A-1000
1000ft. RS232 Bulk Serial Cable Double-Shielded CM 7-Conductor EMN07A-1000
Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.

Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.

Supplier's Site
Shielded Multipair Cable, 3.5 Pair, 24Awg, 1000Ft; Cable Shielding Black Box - 02C0288 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 3.5 Pair, 24Awg, 1000Ft; Cable Shielding Black Box
02C0288
Shielded Multipair Cable, 3.5 Pair, 24Awg, 1000Ft; Cable Shielding Black Box 02C0288
SHIELDED MULTIPAIR CABLE, 3.5 PAIR, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:3.5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Product Range:-RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 3.5 PAIR, 24AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:3.5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number EMN07A-1000 02C0288
Product Name 1000ft. RS232 Bulk Serial Cable Double-Shielded CM 7-Conductor Shielded Multipair Cable, 3.5 Pair, 24Awg, 1000Ft; Cable Shielding Black Box
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type HF plug connector
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details