Black Box Datasheets for Fiber Optic Couplers
Fiber optic couplers are optical devices that connect three or more fiber ends, dividing one input between two or more outputs, or combining two or more inputs into one output.
Fiber Optic Couplers: Learn more
| Product Name | Notes |
|---|---|
| Easy LC-LC connection. Features panel-mount design. Connect MM fiber in durable bronze sleeve. Bronze sleeves are exceptional for MM fiber applications where alignment isn't crucial. Quick solution to couple 2... | |
| Easy SCSC connection. Panel-mount design. Connect singlemode fiber in durable ceramic sleeve. Ceramic sleeves offer precise alignment needed for singlemode applications. Quick solution when coupling 2 fiber SC connectors. | |
| Easy way to make SCSC connection. Panel-mount design. Connect singlemode fiber in durable ceramic sleeve. Ceramic sleeves offer precise alignment for singlemode applications. Quick solution for coupling 2 fiber SC... | |
| Quick solution to couple 2 fiber LC connectors. Panel-mount design. Connect singlemode fiber in a durable ceramic sleeve. Ceramic sleeves offer precise alignment needed for single-mode applications. | |
| Quick solution to couple 2 fiber SC connectors. Panel-mount design. Connect multimode fiber in durable bronze sleeve. Bronze sleeves are exceptional for multimode fiber applications where alignment is not crucial. | |
| Quick solution to couple two fiber FC connectors. Panel-mount design. Connect multimode fiber in a durable bronze sleeve. Bronze sleeves are exceptional for multimode fiber applications where alignment is not... | |
| Quick solution to couple two fiber FC connectors. Panelmount design. Connect multimode fiber in a durable bronze sleeve. Bronze sleeves are exceptional for multimode fiber applications where alignment is not... | |
| Quick solution to couple two fiber LC connectors. Panel-mount design. Connect multimode fiber in a durable bronze sleeve. Bronze sleeves are exceptional for multimode fiber applications where alignment is not... | |
| Quick solution to couple two fiber SC connectors. Panel-mount design. Connect multimode fiber in a durable bronze sleeve. Bronze sleeves are exceptional for multimode fiber applications where alignment is not... | |
| Quick solution to couple two fiber ST connectors. Panel-mount design. Connect multimode fiber in a durable bronze sleeve. Bronze sleeves are exceptional for multimode fiber applications where alignment is not... | |
| Quick solution to couple two fiber ST connectors. Panelmount design. Connect singlemode fiber in durable ceramic sleeve. Ceramic sleeves offer precise alignment needed for singlemode applications. | |
| Quickly couple 2 fiber ST connectors. Panel-mount design. Connect singlemode fiber in durable ceramic sleeve. Ceramic sleeves offer precise alignment needed for single-mode applications. Quick solution when you need to... | |
| This Fiber Optic Coupling is the quick solution when you need to couple two fiber ST connectors. Make Black Box your vendor of choice for fiber optic couplings. | |
| This Fiber Optic Coupling is the quick solution when you need to couple two fiber ST connectors. Panelmount design. Connect single-mode fiber in a durable ceramic sleeve. Ceramic sleeves offer... |