Black Box 500ft. RS232 Bulk Serial Cable Double-Shielded CM 7-Conductor EMN07A-0500

Description
Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.
Datasheet
Description
Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500ft. RS232 Bulk Serial Cable Double-Shielded CM 7-Conductor - EMN07A-0500 - Black Box
Lawrence, PA, USA
500ft. RS232 Bulk Serial Cable Double-Shielded CM 7-Conductor
EMN07A-0500
500ft. RS232 Bulk Serial Cable Double-Shielded CM 7-Conductor EMN07A-0500
Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.

Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.

Supplier's Site
Shielded Multipair Data Cable, 3.5 Pair, 24 Awg, 500Ft; Cable Shielding Black Box - 90B5447 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Data Cable, 3.5 Pair, 24 Awg, 500Ft; Cable Shielding Black Box
90B5447
Shielded Multipair Data Cable, 3.5 Pair, 24 Awg, 500Ft; Cable Shielding Black Box 90B5447
SHIELDED MULTIPAIR DATA CABLE, 3.5 PAIR, 24 AWG, 500FT; Cable Shielding:Shielded; No. of Pairs:3.5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:- RoHS Compliant: Yes

SHIELDED MULTIPAIR DATA CABLE, 3.5 PAIR, 24 AWG, 500FT; Cable Shielding:Shielded; No. of Pairs:3.5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number EMN07A-0500 90B5447
Product Name 500ft. RS232 Bulk Serial Cable Double-Shielded CM 7-Conductor Shielded Multipair Data Cable, 3.5 Pair, 24 Awg, 500Ft; Cable Shielding Black Box
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hooks - 1020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details