Black Box 3FT Red CAT5e 350MHz Crossover Patch Cable UTP CM Snagless EVCRB83-0003

Description
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.
Datasheet
Description
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3FT Red CAT5e 350MHz Crossover Patch Cable UTP CM Snagless - EVCRB83-0003 - Black Box
Lawrence, PA, USA
3FT Red CAT5e 350MHz Crossover Patch Cable UTP CM Snagless
EVCRB83-0003
3FT Red CAT5e 350MHz Crossover Patch Cable UTP CM Snagless EVCRB83-0003
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.

Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.

Supplier's Site
Computers; Connector Type A Black Box - 02C0558 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
02C0558
Computers; Connector Type A Black Box 02C0558
COMPUTERS; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable for Computer Nework Etc… - 19263301 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19263301
Cable for Computer Nework Etc… 19263301
3FT RED CAT5E 350MHZ CROSSOVER PATCH CABLE UTP CM SNAGLESS. FREE 2 YEAR RADWELL WARRANTY

3FT RED CAT5E 350MHZ CROSSOVER PATCH CABLE UTP CM SNAGLESS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVCRB83-0003 02C0558 19263301
Product Name 3FT Red CAT5e 350MHz Crossover Patch Cable UTP CM Snagless Computers; Connector Type A Black Box Cable for Computer Nework Etc…
Application Networking Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
ix Industrial IO Cable Assembly - NDHN4A7AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
High Speed I/O Cable Assemblies - 2323767-1 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers