Black Box Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Air filters on bottom of unit easily remove for cleaning w/out opening the cabinet. Scratch-resistant safety glass window for viewing of indicators. Shroud protects the cabinet & its fan from... | |
| Air filters on bottom of unit easily remove for cleaning. Scratch-resistant safety glass window for easy viewing of indicators. Shroud protects cabinet & fan from debris or water. 12-gauge frame... | |
| Arrives fully assembled and ready to go to work in your data center. Keyed door locks and locking side panels. Removable side panels. Vented top panel. UL Listed. Generous cable... | |
| Arrives fully assembled and ready to go to work in your data center. Removable side panels. Vented top panel. UL Listed. Generous cable access. Powder black finish. Includes 2.5" casters... | |
| Arrives fully assembled and ready to go to work in your data center. UL Listed. Offers versatile mounting with standard 19" M6 rails that work with most Black Box Cabinet... | |
| Cabinet has split rear doors & holds up to 2200lb. Offers versatile mounting w/ standard 19" M6 rails. Provides generous cable access and 38U of rack space. | |
| Clear acrylic window enables you to view indicators. Standard 19" M6 rails. Cable knockouts for cabling ease. Key lock for security. Top and bottom venting holes provide adequate ventilation. Low-noise,... | |
| Clear acrylic window enables you to view indicators. Standard 19" M6 rails. Cable knockouts. Key lock for security. Top and bottom venting holes provide adequate ventilation. Low-noise, top-mounted fan for... | |
| Constructed of lightweight aluminum, so it's easy to install and service. Built to withstand windblown rain and dust as well as extremes in temperatures. Mounts on a rooftop or in... | |
| CPU Mobile Security Cabinet - Office White | |
| Durable 12-gauge steel front panel and 16-gauge steel body. EIA universal 10-32 , Tapped Rails holes. Ideal for mounting equipment where floor space is at a premium. Built-in VELCRO tiedown... | |
| Each sideways panel features a high-quality 10-32 threaded rack rail that's pre-installed to make mounting your equipment that much easier. The cabinet includes cable lacing points at the rear to... | |
| Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box... | |
| Elite™ Cabinets are top-of-the-line data and server cabinets designed to serve your data center. This cabinet line offers more features and options than any other Black Box cabinet. Choose from... | |
| Fully assembled & ready to secure data center. Has 2200-lb. capacity. Solid construction with a fully welded frame. Keyed door locks and locking side panels. Vented top panel. Generous cable... | |
| Fully welded body & door construction. 12-gauge frame & 14-gauge sides & doors. Door gasket keeps out dust & contaminants. Closed-loop cooling system recirculates air in cabinet & keeps outside... | |
| Gland plates for cable access on top & bottom of cabinet. Perfect for harsh environments & remote locations w/out cooling infrastructure. Includes set of standard 19" rails w/10-32 tapped mounting... | |
| How do you keep servers, process controllers, and other high-end network hardware in tip-top shape when your workspace circulates more dust than an F5 tornado? Answer: the ServShield cabinet from... | |
| Included AC unit mounts on the side of the ClimateCab cabinet. Installation takes about five minutes. Fully welded 12-gauge steel frame holds up to 2000 pounds (907 kg). Three-point locking... | |
| Keyed door locks and locking side panels. Removable side panels. Vented top panel. UL Listed. Generous cable access. Powder black finish. Includes 2.5" casters and leg levelers. | |
| Knockouts for 4-inch fan on top and bottom of enclosure. Two 3-inch knockouts on back for cables. Multiple cable tie-down points on back of enclosure. Includes (20) 10-32 mounting screws. | |
| Mount network equipment vertically to save space. 24" maximum equipment depth. Constructed of heavy-duty 18-gauge steel with black powder coating. | |
| Mount network equipment vertically to save space. Equipment mounts facing up in the cabinet. 36” maximum equipment depth. Constructed of heavy-duty 18-gauge steel. | |
| Mount your networking equipment vertically in our Low-Profile Vertical Wallmount Cabinet. This keeps networking equipment out of the way while connectors stay easily accessible. | |
| Protect your laptop from theft and prying fingers. Just slip your laptop into the sturdy, steel Laptop Cabinet from Black Box and lock it up. Two layers of one-inch foam... | |
| Provides secure enclosure indoor or outdoor. Ideal for wallmounting wireless equipment in tunnels, floor vaults, marinas, outside walls, & rooftops. Fiberglass construction ensures no interference w/ WiFi & WLAN signals. | |
| Self-contained cooling system keeps your equipment housed in ideal conditions in virtually any location. Cabinet is sealed against contaminants such as dripping water & dust. On single-hinged model only front... | |
| Space too tight for a full-sized cabinet or rack? Mount your networking equipment vertically in our Low-Profile Vertical Wallmount Cabinet. This keeps networking equipment out of the way while connectors... | |
| Space too tight for a full-sized cabinet or rack? Mount your networking equipment vertically in our Low-Profile Vertical Wallmount Cabinet. | |
| Spare Keys for Select Cabinets | |
| Store more per square foot than other cabinets. High capacity in a small footprint. Includes automated power controller 16-gauge steel cabinet arrives fully assembled and ready to go. Locking mesh... | |
| The door and side panel hinges have been redesigned for easy installation and removal. Rear vertical PDU mount is wider to provide more space for PDU mounting. Add an optional... | |
| These cabinets feature heavy-duty, solid-steel construction. Two pair of M6 or 10-32 rails are marked with rack units and can be adjusted front to rear. Doors have three hinges with... | |
| This Elite Server Cabinet features 10-32 rails, a PLEXIGLAS front door, a mesh rear door, solid side panels, a mesh top panel, and keyed locks. Heavy-duty, solid-steel construction. Includes a... | |
| This Elite Server Cabinet features M6 rails, mesh front and rear doors, solid side panels, a mesh top panel, and keyed locks. Heavy-duty, solid-steel construction. Includes universal PDU mounting bracket. | |
| This product also works with: All 32" deep Elite Cabinets Questions? Contact our FREE Tech Support. | |
| This product works with: All 36" Deep Elite Cabinets Questions? Contact our FREE Tech Support. | |
| This product works with: All 42" deep Elite Cabinets Questions? Contact our FREE Tech Support. | |
| Two interior compartments hold a single workstation with a printer. Each compartment has a cable access slot, which seals tightly around cables. The top compartment has a sturdy monitor shelf... | |
| UL Listed. Lockable, removable vented side panels. Locking, removable front and rear doors. Cabinet baying is easy with the optional Multicabinet Joining Kit (RM2407). | |
| Use for wireless access points, telephone terminations, and cross connects. Integral DIN boss as well as molded boss on the door provide additional mounting options. Seamless door gasket gives the... | |
| Vented heavy-gauge steel base can be bolted to floor with seismic-rated fasteners. Performance rating based on NEBS-Telcordia GR-63-CORE standard vibration test. Reinforced front door features smoke gray acrylic window. |