Black Box Datasheets for Wallplates
Wallplates are covers for electrical receptacles and switches normally mounted on a wall.
Wallplates: Learn more
| Product Name | Notes |
|---|---|
| Basic wallplate available with one or four ports. Also available in ivory. Does not include label holders. 2 year warranty. | |
| Basic wallplate available with one or four ports. Also available in white. Does not include label holders. 2 year warranty. | |
| Black Box Easy-AV Drop Boxes bring easy connectivity to conference room users who need convenient access to network drops, AC power sources, and audio/video displays. The small footprint makes these... | |
| Clear label covers feature quick, pressure-release design. Includes labels, clear label covers, and mounting screws. Guaranteed for life! | |
| Coax, DB9, DB25, DB37, DB50, and Keystone wall plates also available. See Similar Products below. For a custom configuration, contact our FREE Tech Support. | |
| Connect your VoIP phone to this CAT6 jack. Guaranteed for life! | |
| Convenient way to mount & access devices designed for wall mounting from conference table or control desk. Use w/ video extenders, control panels, data connections, & more. Holds standard size... | |
| Designed as part of a total solution with GigaStation+ Modules and Blanks. Modular wallplate system offers quick and easy front-access installation. Labels conform to the TIA/EIA 606 standard. Guaranteed for... | |
| Designed to provide optimal outlet separation to reduce Alien Crosstalk. Include labels, pressure-release clear label covers, and mounting screws. Single-gang, 4-port and dual-gang, 6-port models are also available. Guaranteed for... | |
| Designed with rounded edges for a sleek, more contemporary look that better matches modern office decor. The vertical orientation of all port openings provides a cleaner finish and eliminates mixing... | |
| Features an integrated phone jack. For voice lines only. Steel finish for long-lasting use. Guaranteed for life! | |
| Fill un-used holes in a plastic keystone wallplate. For use only with Black Box Value Line Wallplates. | |
| Fill unused slots for a clean look. Made in the U.S.A. | |
| Fit standard single-sized electrical wall boxes. Guaranteed for life! | |
| Fits Herman Miller furniture. To use, snap a GigaBase2 Modular Furniture Wallplate into a Reducer Plate. RoHS compliant. Choose from black or gray. Guaranteed for life! | |
| Holds all standard jacks and snap fittings. Works with our Recessed Power and Low-Voltage A/V Boxes. Guaranteed for life! | |
| Insert this module into our GigaStation+ Modular Wallplates to provide connections for your video and sound. Ideal for connecting desktop and laptop computers, cameras, projectors, home theaters, and other entertainment... | |
| Made in the USA. Rear-loading capability provides extra security at the workstation. The vertical orientation of the port openings provides a cleaner finish and eliminates mixing vertical and horizontal ports. | |
| Order one Wallplate Insert with Keystone Openings for each box. White, 2-Port (WP701) White, 3-Port (WP703) Black, 2-Port (WP702) Black, 3-Port (WP704) Questions? Contact our FREE Tech Support. | |
| Plate is single-gang and has one punch. Made of stainless steel for long-lasting durability. A wallplate with an HD15 gender changer (WPVGA02) is also available. See Similar Products below. | |
| Rear-loading capability provides extra security at the workstation. Just snap in jacks from the back. The vertical orientation of all port openings provides a cleaner finish and eliminates mixing vertical... | |
| Sleek, contemporary design. Provides flush keystone mounting for multimedia AV connectors. Constructed of high-impact, thermoplastic, UL® 94 V-0 rated flame-retardant material. RoHS compliant. Includes paper label and cover. | |
| Stainless is ideal for clean rooms and food-service facilities; it's easy to clean and sterilize. Guaranteed for life! | |
| Stainless is ideal for clean rooms and food-service facilities;it's easy to clean and sterilize. Guaranteed for life! | |
| The vertical orientation of all port openings eliminates mixing vertical and horizontal ports. Choose from two labeling options. Includes paper labels with clear covers or color-matched covers. Choose from 6... | |
| Tough, 20-gauge stainless steel construction provides durability, especially in commercial environments. Features feed-through couplers. Laser-engraved labels make port identification easy. Guaranteed for life! | |
| Tough, 20-gauge stainless steel construction provides durability, especially in commercial environments. Laser-engraved labels make port identification easy. Guaranteed for life! | |
| Use standoff rings (sold separately) for installations requiring extra space behind the faceplate. The extra inch they provide ensures cabling maintains the proper bend radius. | |
| Use to wallmount telephones. Single-Gang, 1-punch wallplate is flushmount with mushrooms. |