Cole-Parmer Oakton Temp-16 Precision RTD Thermometer with NIST-traceable Calibration GO-91426-21

Description
• Heavy-duty thermometer offers versatility and accuracy in a compact design • 3-way hands-free operation. • Large easy-to-read screen with back light. • Rugged armor—built to withstand the toughest conditions. • Easy-to-use automatic field calibration ensures accurate readings. • Probes are sold separately This robust and reliable meter work in any environment from the lab to the production floor. The sturdy armored construction protects against knocks and jars. All models are ergonomically designed for both large and small hands alike. The sealed keypad and ABS case meet IP54 standards for splash resistance. Features include a large easy-to-read illuminated display, an easy-to-use five-button control panel, Min/Max, Hold, degF / degC switchable, auto shutoff, and low battery indicator. . Each thermometer is individually factory calibrated. Automatic field calibration is easily performed. Simply place the probe in a container packed with ice, fill with water, then press the ''CAL'' button—meter automatically recognizes the freezing point. (Meter requires a RTD probe with a Oakton three-pin plug) OAKTON’s exclusive “3-WAY HANDS-FREE†capability allows “hands-free†operation— use the built-in stand on a table top, attach the meter to metal objects through magnets inserted into the armor boot, or hang from a pipe or belt using the hook-and-loop strap. Meter comes standard with the integral stand; the “hands-free†option adds magnets and strap (order separately)
Description
• Heavy-duty thermometer offers versatility and accuracy in a compact design • 3-way hands-free operation. • Large easy-to-read screen with back light. • Rugged armor—built to withstand the toughest conditions. • Easy-to-use automatic field calibration ensures accurate readings. • Probes are sold separately This robust and reliable meter work in any environment from the lab to the production floor. The sturdy armored construction protects against knocks and jars. All models are ergonomically designed for both large and small hands alike. The sealed keypad and ABS case meet IP54 standards for splash resistance. Features include a large easy-to-read illuminated display, an easy-to-use five-button control panel, Min/Max, Hold, degF / degC switchable, auto shutoff, and low battery indicator. . Each thermometer is individually factory calibrated. Automatic field calibration is easily performed. Simply place the probe in a container packed with ice, fill with water, then press the ''CAL'' button—meter automatically recognizes the freezing point. (Meter requires a RTD probe with a Oakton three-pin plug) OAKTON’s exclusive “3-WAY HANDS-FREE†capability allows “hands-free†operation— use the built-in stand on a table top, attach the meter to metal objects through magnets inserted into the armor boot, or hang from a pipe or belt using the hook-and-loop strap. Meter comes standard with the integral stand; the “hands-free†option adds magnets and strap (order separately)

Suppliers

Company
Product
Description
Supplier Links
Oakton Temp-16 Precision RTD Thermometer with NIST-traceable Calibration - GO-91426-21 - Cole-Parmer
Vernon Hills, IL, United States
Oakton Temp-16 Precision RTD Thermometer with NIST-traceable Calibration
GO-91426-21
Oakton Temp-16 Precision RTD Thermometer with NIST-traceable Calibration GO-91426-21
• Heavy-duty thermometer offers versatility and accuracy in a compact design • 3-way hands-free operation. • Large easy-to-read screen with back light. • Rugged armor—built to withstand the toughest conditions. • Easy-to-use automatic field calibration ensures accurate readings. • Probes are sold separately This robust and reliable meter work in any environment from the lab to the production floor. The sturdy armored construction protects against knocks and jars. All models are ergonomically designed for both large and small hands alike. The sealed keypad and ABS case meet IP54 standards for splash resistance. Features include a large easy-to-read illuminated display, an easy-to-use five-button control panel, Min/Max, Hold, degF / degC switchable, auto shutoff, and low battery indicator. . Each thermometer is individually factory calibrated. Automatic field calibration is easily performed. Simply place the probe in a container packed with ice, fill with water, then press the ''CAL'' button—meter automatically recognizes the freezing point. (Meter requires a RTD probe with a Oakton three-pin plug) OAKTON’s exclusive “3-WAY HANDS-FREE†capability allows “hands-free†operation— use the built-in stand on a table top, attach the meter to metal objects through magnets inserted into the armor boot, or hang from a pipe or belt using the hook-and-loop strap. Meter comes standard with the integral stand; the “hands-free†option adds magnets and strap (order separately)

• Heavy-duty thermometer offers versatility and accuracy in a compact design
• 3-way hands-free operation.
• Large easy-to-read screen with back light.
• Rugged armor—built to withstand the toughest conditions.
• Easy-to-use automatic field calibration ensures accurate readings.
• Probes are sold separately
This robust and reliable meter work in any environment from the lab to the production floor. The sturdy armored construction protects against knocks and jars. All models are ergonomically designed for both large and small hands alike. The sealed keypad and ABS case meet IP54 standards for splash resistance.
Features include a large easy-to-read illuminated display, an easy-to-use five-button control panel, Min/Max, Hold, degF / degC switchable, auto shutoff, and low battery indicator. . Each thermometer is individually factory calibrated. Automatic field calibration is easily performed. Simply place the probe in a container packed with ice, fill with water, then press the ''CAL'' button—meter automatically recognizes the freezing point. (Meter requires a RTD probe with a Oakton three-pin plug)
OAKTON’s exclusive “3-WAY HANDS-FREE†capability allows “hands-free†operation— use the built-in stand on a table top, attach the meter to metal objects through magnets inserted into the armor boot, or hang from a pipe or belt using the hook-and-loop strap. Meter comes standard with the integral stand; the “hands-free†option adds magnets and strap (order separately)

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Digital Thermometers
Product Number GO-91426-21
Product Name Oakton Temp-16 Precision RTD Thermometer with NIST-traceable Calibration
Range -200 to 850 C (-328 to 1562 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-IR 1300 - PCE-IR 1300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 0.0 to 1300 C (32 to 2372 F)
Application Type HVAC; Industrial
View Details
Dual Laser Infrared Thermometer, Fast Response, 30:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details