• Small, lightweight, and shockproof
• Temperature range is –40 to 2000°F or –40 to 1200°C
• Resolution is 1°, accuracy is ±(1°C + 1%) from 0 to 750°C and 32 to 1382°F
• Size: 3 x 5 x 1"; weight: 3.875 oz
Traceable to NIST for accuracy!|To assure accuracy an individually serial-numbered Traceable® Certifi cate is provided from the manufacturer's ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology)
| Cole-Parmer | |
|---|---|
| Product Category | Digital Thermometers |
| Product Number | GO-37803-93 |
| Product Name | Digi-Sense Calibrated Expanded Range Dual-Input Thermometer, Type K, Fahrenheit |
| Range | -40 to 2000 F (-40 to 1093 C) |