• Multi-data display shows both temperatures and the temperature differential simultaneously
• 3-way hands-free operation.
• Nonvolatile memory stores up to 1000 sets of readings
• Rugged armor—built to withstand the toughest conditions.
• Easy-to-use automatic field calibration ensures accurate readings.
• Probes are sold separately
Choose the Oakton<reg> Temp-100 thermometer for single temperature readings or simultaneous dual temperature readings. Meter accepts all type J, T, E, and K thermocouple probes with miniconnector. This robust and reliable meters work in any environment from the lab to the production floor. The sturdy armored construction protects against knocks and jars. Ergonomically designed for both large and small hands alike. The sealed keypad and ABS case meet IP54 standards for splash resistance. The meter has a large illuminated display, and a seven-button control panel that allows the user through easy-to-use menus to choose desired functionality.
Features include Min/Max, Hold, and average functions; °F/°C selection; offset; out-of-range alarm with audible/visible indicator; auto shutoff; and low-battery indicator. Store up to 1000 sets of readings in the nonvolatile memory. Take differential temperature measurements with the T1/T2 function.|The multidata LCD simultaneously indicates the readings of each probe, as well as the differential reading. For improved readability with rapidly changing temperatures, the meter resolution is|keypad selectable. Above 999.9°, the meter automatically switches from 0.1° resolution to 1° resolution, below –99°C the meter autoranges to 1°C resolution.
The Temp-100 is individually factory calibrated. Automatic field calibration is easily performed for oither a single- or dual-point calibration for each probe. Simply place the probe in a container packed with ice, fill with water, activate the calibration function, and the meter automatically recognizes the freezing point.
OAKTON’s exclusive “3-WAY HANDS-FREE†capability allows “hands-free†operation—use the built-in stand on a table top, attach the meter to metal objects through magnets inserted into|the armor boot, or hang from a pipe or belt using the hook-and-loop strap. Meter comes standard with the integral stand; the “hands-free†option adds magnets and strap (order separate
| Cole-Parmer | |
|---|---|
| Product Category | Digital Thermometers |
| Product Number | GO-91427-40 |
| Product Name | CPTEMP100 - Oakton Temp-100 Dual Input Thermocouple Thermometer w/boot |
| Range | -250 to 1800 C (-418 to 3272 F) |