Current Sensor 10A 1 Channel Hall Effect, Open Loop Bidirectional Module
CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-30A to 30A; Current Measuring Range AC:-30A to 30A; Response Time:3µs; Accuracy %:1%; Accuracy:± 1% RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 398-1109-ND | 01P0377 |
| Product Name | Current Sensors | Current Transducer; Sensor Output Lem |
| Loop Type | Open Loop | |
| Technology | Hall-Effect | |
| Mounting / Configuration | Module | |
| Electrical Output | Voltage | Voltage |
| Operating Temperature | 14 to 176 F (-10 to 80 C) |