Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional Module
CURRENT SENSOR, 20A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-50A to 50A; Current Measuring Range AC:-50A to 50A; Response Time:2.5µs; Accuracy RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | 398-1152-ND | 428670 | 99Y7944 |
| Product Name | Current Sensors | Current Sensor ICs | Current Sensor, 20A, Voltage O/p, 5Vdc; Sensor Output Lem |
| Loop Type | Open Loop | ||
| Technology | Hall-Effect | ||
| Mounting / Configuration | Module | ||
| Electrical Output | Voltage | Voltage | |
| Operating Temperature | -40 to 221 F (-40 to 105 C) | 221 F (105 C) |