Danaher Corporation Current Sensors HTFS 400-P/SP2

Description
CURRENT SENSOR HE/OL 400A
Request a Quote Datasheet
Description
CURRENT SENSOR HE/OL 400A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - HTFS400-P/SP2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
HTFS400-P/SP2-ND
Current Sensors HTFS400-P/SP2-ND
CURRENT SENSOR HE/OL 400A

CURRENT SENSOR HE/OL 400A

Buy Now Datasheet
Current Transducer; Sensor Output Lem - 97K1713 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer; Sensor Output Lem
97K1713
Current Transducer; Sensor Output Lem 97K1713
CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-600A to 600A; Current Measuring Range AC:-600A to 600A; Response Time:7µs; Accuracy %:1%; Product RoHS Compliant: Yes

CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-600A to 600A; Current Measuring Range AC:-600A to 600A; Response Time:7µs; Accuracy %:1%; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number HTFS400-P/SP2-ND 97K1713
Product Name Current Sensors Current Transducer; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - TLE4929CXHAM38NHAMA1 - ODG (Origin Data Global)
Specs
Mounting / Configuration Through Hole (Toroid); Through Hole
Operating Temperature -40 to 347 F (-40 to 175 C)
Current 0.0134 amps
View Details
Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details