Danaher Corporation Current Sensors HTFS 800-P/SP2

Description
SENSOR CURRENT HALL 800A AC/DC
Request a Quote Datasheet
Description
SENSOR CURRENT HALL 800A AC/DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - HTFS800-P/SP2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
HTFS800-P/SP2-ND
Current Sensors HTFS800-P/SP2-ND
SENSOR CURRENT HALL 800A AC/DC

SENSOR CURRENT HALL 800A AC/DC

Buy Now Datasheet
Current Transducer, Open Loop, 800A; Sensor Output Lem - 97K1715 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, Open Loop, 800A; Sensor Output Lem
97K1715
Current Transducer, Open Loop, 800A; Sensor Output Lem 97K1715
CURRENT TRANSDUCER, OPEN LOOP, 800A; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-1.2kA to 1.2kA; Current Measuring Range AC:-1.2kA to 1.2kA; Response Time:7µs RoHS Compliant: Yes

CURRENT TRANSDUCER, OPEN LOOP, 800A; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-1.2kA to 1.2kA; Current Measuring Range AC:-1.2kA to 1.2kA; Response Time:7µs RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number HTFS800-P/SP2-ND 97K1715
Product Name Current Sensors Current Transducer, Open Loop, 800A; Sensor Output Lem
Approvals / Certifications RoHS
Loop Type Open Loop
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers