Danaher Corporation Current Sensors HO 6-P

Description
Current Sensor 6A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 6A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1171-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1171-ND
Current Sensors 398-1171-ND
Current Sensor 6A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Current Sensor 6A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Sensor, 6A, Voltage O/p, 5Vdc; Sensor Output Lem - 99Y7990 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 6A, Voltage O/p, 5Vdc; Sensor Output Lem
99Y7990
Current Sensor, 6A, Voltage O/p, 5Vdc; Sensor Output Lem 99Y7990
CURRENT SENSOR, 6A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-20A to 20A; Current Measuring Range AC:-20A to 20A; Response Time:3.5µs; Accuracy RoHS Compliant: Yes

CURRENT SENSOR, 6A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-20A to 20A; Current Measuring Range AC:-20A to 20A; Response Time:3.5µs; Accuracy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1171-ND 99Y7990
Product Name Current Sensors Current Sensor, 6A, Voltage O/p, 5Vdc; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
Current Sensor ICs - 2667104 - RS Components, Ltd.
Specs
Mounting / Configuration PG-TISON-8-5
Operating Temperature -40 F (-40 C)
Approvals / Certifications RoHS
View Details
3 suppliers
Current Transducers - ACS750SCA-050 - 198515-ACS750SCA-050 - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -4 to 185 F (-20 to 85 C)
Current 50 amps
View Details
2 suppliers