Danaher Corporation Current Sensors HO 6-P/SP33

Description
Current Sensor 6A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 6A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1174-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1174-ND
Current Sensors 398-1174-ND
Current Sensor 6A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Current Sensor 6A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Sensor, 6A, 3.14Vdc-3.46Vdc; Sensor Output Lem - 99Y7991 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 6A, 3.14Vdc-3.46Vdc; Sensor Output Lem
99Y7991
Current Sensor, 6A, 3.14Vdc-3.46Vdc; Sensor Output Lem 99Y7991
CURRENT SENSOR, 6A, 3.14VDC-3.46VDC; Sensor Output:Voltage; Supply Voltage DC Min:3.14V; Supply Voltage DC Max:3.46V; Current Measuring Range DC:-20A to 20A; Current Measuring Range AC:-20A to 20A; Response Time:3.5µs; Accuracy RoHS Compliant: Yes

CURRENT SENSOR, 6A, 3.14VDC-3.46VDC; Sensor Output:Voltage; Supply Voltage DC Min:3.14V; Supply Voltage DC Max:3.46V; Current Measuring Range DC:-20A to 20A; Current Measuring Range AC:-20A to 20A; Response Time:3.5µs; Accuracy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1174-ND 99Y7991
Product Name Current Sensors Current Sensor, 6A, 3.14Vdc-3.46Vdc; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548317-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details