Danaher Corporation Current Sensors HLSR 50-SM

Description
Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1130-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1130-ND
Current Sensors 398-1130-ND
Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Sensor, 50A, Voltage O/p, 5Vdc; Sensor Output Lem - 99Y7959 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 50A, Voltage O/p, 5Vdc; Sensor Output Lem
99Y7959
Current Sensor, 50A, Voltage O/p, 5Vdc; Sensor Output Lem 99Y7959
CURRENT SENSOR, 50A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-125A to 125A; Current Measuring Range AC:-125A to 125A; Response Time:2.5µs; Accuracy RoHS Compliant: Yes

CURRENT SENSOR, 50A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-125A to 125A; Current Measuring Range AC:-125A to 125A; Response Time:2.5µs; Accuracy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1130-ND 99Y7959
Product Name Current Sensors Current Sensor, 50A, Voltage O/p, 5Vdc; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Thermally Enhanced Smd Current Sensor IC - ACS780KLRTR-150U-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 0.0 to 400 amps
View Details
4 suppliers