CURRENT SENSOR TRANSDUCER 6A
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 1780-ISOBLOCKI-ST-1C(6A5V)-ND |
| Product Name | Current Sensors |
| Mounting / Configuration | Module |
| Electrical Output | Open Collector |
| Operating Temperature | -13 to 149 F (-25 to 65 C) |
| Current | 6 amps |