CURRENT TRANSDUCER, 20A, PCB; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-60A to 60A; Current Measuring Range AC:-60A to 60A; Response Time:5µs; Accuracy %:1%; Product RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 398-HXS20-NP/SP30-ND | 97K1779 |
| Product Name | Current Sensors | Current Transducer, 20A, Pcb; Sensor Output Lem |
| Technology | Hall-Effect | |
| Mounting / Configuration | Module | |
| Electrical Output | Voltage | Voltage |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | |
| Current | 20 amps | -60 to 60 amps |