Danaher Corporation Current Sensors HTFS 800-P

Description
Current Sensor 800A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 800A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - HTFS800-P-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
HTFS800-P-ND
Current Sensors HTFS800-P-ND
Current Sensor 800A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 800A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, Open Loop, 800A; Sensor Output Lem - 97K1714 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, Open Loop, 800A; Sensor Output Lem
97K1714
Current Transducer, Open Loop, 800A; Sensor Output Lem 97K1714
CURRENT TRANSDUCER, OPEN LOOP, 800A; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-1.2kA to 1.2kA; Current Measuring Range AC:-1.2kA to 1.2kA; Response Time:7µs RoHS Compliant: Yes

CURRENT TRANSDUCER, OPEN LOOP, 800A; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-1.2kA to 1.2kA; Current Measuring Range AC:-1.2kA to 1.2kA; Response Time:7µs RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number HTFS800-P-ND 97K1714
Product Name Current Sensors Current Transducer, Open Loop, 800A; Sensor Output Lem
Loop Type Open Loop Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS758LCB-100U-PFF-T - 909250-ACS758LCB-100U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2548333-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details