Danaher Corporation Current Sensors HY 15-P

Description
Current Sensor 15A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 15A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1104-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1104-ND
Current Sensors 398-1104-ND
Current Sensor 15A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 15A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 15A; Sensor Output Lem - 01P0378 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 15A; Sensor Output Lem
01P0378
Current Transducer, 15A; Sensor Output Lem 01P0378
CURRENT TRANSDUCER, 15A; Sensor Output:Voltage; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-45A to 45A; Current Measuring Range AC:-45A to 45A; Response Time:3µs; Accuracy %:1%; Product Range:HY RoHS Compliant: Yes

CURRENT TRANSDUCER, 15A; Sensor Output:Voltage; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-45A to 45A; Current Measuring Range AC:-45A to 45A; Response Time:3µs; Accuracy %:1%; Product Range:HY RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1104-ND 01P0378
Product Name Current Sensors Current Transducer, 15A; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 620-ACS71240LLCBTR-050B5-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
Electrical Output Voltage
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details