CURRENT SENSOR HE/OL 10A
CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-30A to 30A; Current Measuring Range AC:-30A to 30A; Response Time:3µs; Accuracy %:1%; Product Range:HX RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 398-HX10-P/SP2-ND | 03P9840 |
| Product Name | Current Sensors | Current Transducer; Sensor Output Lem |
| Loop Type | Open Loop | |
| Technology | Hall-Effect | |
| Mounting / Configuration | Module | |
| Electrical Output | Voltage | Voltage |
| Operating Temperature | -13 to 185 F (-25 to 85 C) |