Danaher Corporation Current Sensors HO 25-P

Description
Current Sensor 25A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 25A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1173-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1173-ND
Current Sensors 398-1173-ND
Current Sensor 25A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Current Sensor 25A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Sensor, 25A, Voltage O/p, 5Vdc; Sensor Output Lem - 99Y7983 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 25A, Voltage O/p, 5Vdc; Sensor Output Lem
99Y7983
Current Sensor, 25A, Voltage O/p, 5Vdc; Sensor Output Lem 99Y7983
CURRENT SENSOR, 25A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-62.5A to 62.5A; Current Measuring Range AC:-62.5A to 62.5A; Response Time:3.5µs; RoHS Compliant: Yes

CURRENT SENSOR, 25A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-62.5A to 62.5A; Current Measuring Range AC:-62.5A to 62.5A; Response Time:3.5µs; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1173-ND 99Y7983
Product Name Current Sensors Current Sensor, 25A, Voltage O/p, 5Vdc; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Current sensors - TLE4971-A120N5-U-E0001 - TLE4971-A120N5-U-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 120 amps
View Details
Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers