Danaher Corporation Current Sensors HX 10-NP

Description
CURRENT SENSOR HE/OL 10A,20A
Request a Quote Datasheet
Description
CURRENT SENSOR HE/OL 10A,20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-HX10-NP-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-HX10-NP-ND
Current Sensors 398-HX10-NP-ND
CURRENT SENSOR HE/OL 10A,20A

CURRENT SENSOR HE/OL 10A,20A

Buy Now Datasheet
Current Transducer, Open Loop, 10A; Sensor Output Lem - 03P9839 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, Open Loop, 10A; Sensor Output Lem
03P9839
Current Transducer, Open Loop, 10A; Sensor Output Lem 03P9839
CURRENT TRANSDUCER, OPEN LOOP, 10A; Sensor Output:Voltage; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-30A to 30A; Current Measuring Range AC:-30A to 30A; Response Time:3µs; Accuracy %:1% RoHS Compliant: Yes

CURRENT TRANSDUCER, OPEN LOOP, 10A; Sensor Output:Voltage; Supply Voltage DC Min:12V; Supply Voltage DC Max:15V; Current Measuring Range DC:-30A to 30A; Current Measuring Range AC:-30A to 30A; Response Time:3µs; Accuracy %:1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-HX10-NP-ND 03P9839
Product Name Current Sensors Current Transducer, Open Loop, 10A; Sensor Output Lem
Loop Type Open Loop Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548328-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers