Danaher Corporation Current Sensors HTFS 400-P

Description
Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - HTFS400-P-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
HTFS400-P-ND
Current Sensors HTFS400-P-ND
Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, Open Loop, 400A; Sensor Output Lem - 52K4609 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, Open Loop, 400A; Sensor Output Lem
52K4609
Current Transducer, Open Loop, 400A; Sensor Output Lem 52K4609
CURRENT TRANSDUCER, OPEN LOOP, 400A; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-600A to 600A; Current Measuring Range AC:-600A to 600A; Response Time:7µs RoHS Compliant: Yes

CURRENT TRANSDUCER, OPEN LOOP, 400A; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-600A to 600A; Current Measuring Range AC:-600A to 600A; Response Time:7µs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number HTFS400-P-ND 52K4609
Product Name Current Sensors Current Transducer, Open Loop, 400A; Sensor Output Lem
Loop Type Open Loop Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548325-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
Sensor technology - Current sensors - TLI4971-A120T5-E0001 - TLI4971-A120T5-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 120 amps
View Details
Current Transducers - ACS716KLATR-25CB-T - 909238-ACS716KLATR-25CB-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers