Danaher Corporation Current Sensors HTFS 200-P

Description
Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - HTFS200-P-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
HTFS200-P-ND
Current Sensors HTFS200-P-ND
Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Transducer; Sensor Output Lem - 97K1711 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer; Sensor Output Lem
97K1711
Current Transducer; Sensor Output Lem 97K1711
CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:7µs; Accuracy %:1%; Accuracy:± 1% RoHS Compliant: Yes

CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:7µs; Accuracy %:1%; Accuracy:± 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number HTFS200-P-ND 97K1711
Product Name Current Sensors Current Transducer; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS725KMATR-30AB-T - 859350-ACS725KMATR-30AB-T - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Linear, Compass (ICs) - TLE4929CXHAM38NHAMA1 - ODG (Origin Data Global)
Specs
Mounting / Configuration Through Hole (Toroid); Through Hole
Operating Temperature -40 to 347 F (-40 to 175 C)
Current 0.0134 amps
View Details