Danaher Corporation Current Sensors HO 240-P-0100

Description
Current Sensor 240A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 240A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-HO240-P-0100-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-HO240-P-0100-ND
Current Sensors 398-HO240-P-0100-ND
Current Sensor 240A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Current Sensor 240A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Sensor, 240A, Voltage O/p, 5Vdc; Sensor Output Lem - 99Y7978 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 240A, Voltage O/p, 5Vdc; Sensor Output Lem
99Y7978
Current Sensor, 240A, Voltage O/p, 5Vdc; Sensor Output Lem 99Y7978
CURRENT SENSOR, 240A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-600A to 600A; Current Measuring Range AC:-600A to 600A; Response Time:3.5µs; AccuracyRoHS Compliant: Yes

CURRENT SENSOR, 240A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-600A to 600A; Current Measuring Range AC:-600A to 600A; Response Time:3.5µs; AccuracyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-HO240-P-0100-ND 99Y7978
Product Name Current Sensors Current Sensor, 240A, Voltage O/p, 5Vdc; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-610 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLE4973RE35S5S0001XUMA1TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 6-PowerVDFN
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details