Danaher Corporation Current Sensors HLSR 40-SM

Description
Current Sensor 40A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 40A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1129-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1129-ND
Current Sensors 398-1129-ND
Current Sensor 40A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 40A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Sensor, 40A, Voltage O/p, 5Vdc; Sensor Output Lem - 99Y7954 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 40A, Voltage O/p, 5Vdc; Sensor Output Lem
99Y7954
Current Sensor, 40A, Voltage O/p, 5Vdc; Sensor Output Lem 99Y7954
CURRENT SENSOR, 40A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-100A to 100A; Current Measuring Range AC:-100A to 100A; Response Time:2.5µs; Accuracy RoHS Compliant: Yes

CURRENT SENSOR, 40A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-100A to 100A; Current Measuring Range AC:-100A to 100A; Response Time:2.5µs; Accuracy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1129-ND 99Y7954
Product Name Current Sensors Current Sensor, 40A, Voltage O/p, 5Vdc; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS725KMATR-30AB-T - 859350-ACS725KMATR-30AB-T - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current Probe Fixture - CPF-633 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
Current Sensors - 2548321-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details