CURRENT SEN FLUX GATE/CL 2000A
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 398-IN2000-SB/SP1-ND |
| Product Name | Current Sensors |
| Loop Type | Closed Loop |
| Mounting / Configuration | Module, Single Pass Through |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |
| Current | 2000 amps |