Danaher Corporation Current Sensors HO 60-NP-0100

Description
Current Sensor 60A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 60A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-HO60-NP-0100-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-HO60-NP-0100-ND
Current Sensors 398-HO60-NP-0100-ND
Current Sensor 60A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 60A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Sensor, 60A, Voltage O/p, 5Vdc; Sensor Output Lem - 99Y7992 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 60A, Voltage O/p, 5Vdc; Sensor Output Lem
99Y7992
Current Sensor, 60A, Voltage O/p, 5Vdc; Sensor Output Lem 99Y7992
CURRENT SENSOR, 60A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:2.5µs; Accuracy RoHS Compliant: Yes

CURRENT SENSOR, 60A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:2.5µs; Accuracy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-HO60-NP-0100-ND 99Y7992
Product Name Current Sensors Current Sensor, 60A, Voltage O/p, 5Vdc; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details