Current Sensor 32A 1 Channel Hall Effect, Open Loop Bidirectional Module
CURRENT SENSOR, 32A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-80A to 80A; Current Measuring Range AC:-80A to 80A; Response Time:2.5µs; Accuracy RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | 428671 | 398-1123-ND | 99Y7948 |
| Product Name | Current Sensor ICs | Current Sensors | Current Sensor, 32A, Voltage O/p, 5Vdc; Sensor Output Lem |
| Operating Temperature | 221 F (105 C) | -40 to 221 F (-40 to 105 C) | |
| Current | 0.0250 amps | 32 amps | -80 to 80 amps |
| Approvals / Certifications | RoHS | RoHS | |
| Loop Type | Open Loop | ||
| Technology | Hall-Effect |