Radiall Coaxial Connector (RF) Assemblies R164606000

Description
QN Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet
Description
QN Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-R164606000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R164606000-ND
Coaxial Connector (RF) Assemblies 2201-R164606000-ND
QN Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

QN Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Panel Mount Connector - R164606000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R164606000
RF Coaxial Panel Mount Connector R164606000
Straight Bulkhead Receptacle Internal and Panel Seal Rear Mounting

Straight Bulkhead Receptacle Internal and Panel Seal Rear Mounting

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - R164606000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R164606000
RF Connectors / Coaxial Connectors R164606000
RF Connectors / Coaxial Connectors QN/STRG BLKHD RECEP PANEL SEAL RMING

RF Connectors / Coaxial Connectors QN/STRG BLKHD RECEP PANEL SEAL RMING

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-R164606000-ND R164606000 R164606000
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female R/A Bulkhead PCB Mount 16mm Connector - ET-SFRA-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCK-FHG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details