Spectrum Control Attenuator - Fixed Coaxial 6B-09F

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 6B-09F - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
6B-09F
Attenuator - Fixed Coaxial 6B-09F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 6B-09F
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-RFSA3413TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o2015003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details