Spectrum Control 58 High Power Fixed Coaxial Attenuator (N, 250 W, 6 GHz) 58-10-44

Description
Available in 3, 6, 10, 20, 30 & 40 dB. Quality connectors with special high temperature support beads. Low Passive Intermodulation option. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet
Description
Available in 3, 6, 10, 20, 30 & 40 dB. Quality connectors with special high temperature support beads. Low Passive Intermodulation option. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
58 High Power Fixed Coaxial Attenuator (N, 250 W, 6 GHz) - 58-10-44 - APITech
Fairview, PA, United States
58 High Power Fixed Coaxial Attenuator (N, 250 W, 6 GHz)
58-10-44
58 High Power Fixed Coaxial Attenuator (N, 250 W, 6 GHz) 58-10-44
Available in 3, 6, 10, 20, 30 & 40 dB. Quality connectors with special high temperature support beads. Low Passive Intermodulation option. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
  • Available in 3, 6, 10, 20, 30 & 40 dB.
  • Quality connectors with special high temperature support beads.
  • Low Passive Intermodulation option.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 58-10-44 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
58-10-44
Attenuator - Fixed Coaxial 58-10-44
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 58-10-44 58-10-44
Product Name 58 High Power Fixed Coaxial Attenuator (N, 250 W, 6 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-QPC4043TR7TR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Coaxial Attenuator - 5o20506S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details