Spectrum Control Attenuator - Fixed Coaxial 4D150W-10M

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 4D150W-10M - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
4D150W-10M
Attenuator - Fixed Coaxial 4D150W-10M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 4D150W-10M
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 863-1637-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 19 dB
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details