Spectrum Control 66 High Power Fixed Coaxial Attenuator (N or 3.5mm, 150 W, DC-18 GHz) 66-40-21

Description
Quality injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Broadband performance, Ideal for test applications. Weinschel Product
Request a Quote Datasheet
Description
Quality injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Broadband performance, Ideal for test applications. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
66 High Power Fixed Coaxial Attenuator (N or 3.5mm, 150 W, DC-18 GHz) - 66-40-21 - APITech
Fairview, PA, United States
66 High Power Fixed Coaxial Attenuator (N or 3.5mm, 150 W, DC-18 GHz)
66-40-21
66 High Power Fixed Coaxial Attenuator (N or 3.5mm, 150 W, DC-18 GHz) 66-40-21
Quality injection molded connectors. Designed to meet environmental requirements of MIL-A-3933. Broadband performance, Ideal for test applications. Weinschel Product
  • Quality injection molded connectors.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Broadband performance, Ideal for test applications.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 66-40-21 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
66-40-21
Attenuator - Fixed Coaxial 66-40-21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 66-40-21 66-40-21
Product Name 66 High Power Fixed Coaxial Attenuator (N or 3.5mm, 150 W, DC-18 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Frequency 0.0 to 18 GHz
VSWR 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 15dB Attenuator - ATN15-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Attenuator - Digitally Controlled - 1121480 - Richardson RFPD
Specs
Number of Bits 5
Frequency 0.1000 to 31 GHz
Insertion Loss 2.7 dB
View Details
Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details