Spectrum Control 68 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, DC-4 GHz) 68-40-33-LIM

Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Convection Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Request a Quote Datasheet
Description
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Convection Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, DC-4 GHz) - 68-40-33-LIM - APITech
Fairview, PA, United States
68 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, DC-4 GHz)
68-40-33-LIM
68 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, DC-4 GHz) 68-40-33-LIM
Precision Connectors with high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. 10 Kilowatts peak, Convection Cooled Wireless Applications - Optimized for use in the communications bands. Weinschel Product
  • Precision Connectors with high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • 10 Kilowatts peak, Convection Cooled
  • Wireless Applications - Optimized for use in the communications bands.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 68-40-33-LIM - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
68-40-33-LIM
Attenuator - Fixed Coaxial 68-40-33-LIM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 68-40-33-LIM 68-40-33-LIM
Product Name 68 High Power Fixed Coaxial Attenuator (N or SMK, 100 W, DC-4 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
6 suppliers
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details