Spectrum Control 53 High Power Fixed Coaxial Attenuator (Type N, 500 W, 2.5 GHz) 53-40-34

Description
High Power Fixed Coaxial Attenuator (N, 500 W, 2.5 GHz) Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Low Intermodulation Distortion Option. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Request a Quote Datasheet
Description
High Power Fixed Coaxial Attenuator (N, 500 W, 2.5 GHz) Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Low Intermodulation Distortion Option. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
53 High Power Fixed Coaxial Attenuator (Type N, 500 W, 2.5 GHz) - 53-40-34 - APITech
Fairview, PA, United States
53 High Power Fixed Coaxial Attenuator (Type N, 500 W, 2.5 GHz)
53-40-34
53 High Power Fixed Coaxial Attenuator (Type N, 500 W, 2.5 GHz) 53-40-34
High Power Fixed Coaxial Attenuator (N, 500 W, 2.5 GHz) Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Low Intermodulation Distortion Option. Weinschel Product Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.

High Power Fixed Coaxial Attenuator (N, 500 W, 2.5 GHz)

  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position.
  • Low Intermodulation Distortion Option.
  • Weinschel Product
    Note: All Weinschel fixed attenuators with a male Type N connector comes standard with a knurled coupling nut. Most units may be ordered with a knurled/hex coupling nut by adding the letter "H" to the end of the model number.
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 53-40-34 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
53-40-34
Attenuator - Fixed Coaxial 53-40-34
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 53-40-34 53-40-34
Product Name 53 High Power Fixed Coaxial Attenuator (Type N, 500 W, 2.5 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
5 suppliers
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details