Spectrum Control Attenuator - Fixed Coaxial 6A-11

Description
A Attenuators SMA, up to 23 GHz, 2 Watts
Request a Quote Datasheet
Description
A Attenuators SMA, up to 23 GHz, 2 Watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
6A-11
Attenuator - Fixed Coaxial 6A-11
A Attenuators SMA, up to 23 GHz, 2 Watts

A Attenuators SMA, up to 23 GHz, 2 Watts

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 6A-11
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN08-0067CH, Passive GaAs MMIC Attenuator Family - ATN08-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC1008-ND - DigiKey
Specs
Attenuation 32 dB
Package Type 24-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details