Spectrum Control 65 High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) 65-3-43

Description
High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) Compact Construction - Lowest size/power ratio. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connectors with special high temperature support beads. Weinschel Product
Request a Quote Datasheet
Description
High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) Compact Construction - Lowest size/power ratio. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connectors with special high temperature support beads. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) - 65-3-43 - APITech
Fairview, PA, United States
65 High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz)
65-3-43
65 High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) 65-3-43
High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) Compact Construction - Lowest size/power ratio. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connectors with special high temperature support beads. Weinschel Product

High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz)

  • Compact Construction - Lowest size/power ratio.
  • Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position.
  • Rugged Construction - Quality connectors with special high temperature support beads.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 65-3-43 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
65-3-43
Attenuator - Fixed Coaxial 65-3-43
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 65-3-43 65-3-43
Product Name 65 High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-08 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 8 dB
View Details
5 suppliers
Coaxial Attenuator 2W – N DC-6GHz - UIYCA2AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details