Spectrum Control 65 High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) 65-3-34

Description
High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) Compact Construction - Lowest size/power ratio. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connectors with special high temperature support beads. Weinschel Product
Request a Quote Datasheet
Description
High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) Compact Construction - Lowest size/power ratio. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connectors with special high temperature support beads. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) - 65-3-34 - APITech
Fairview, PA, United States
65 High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz)
65-3-34
65 High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) 65-3-34
High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) Compact Construction - Lowest size/power ratio. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Rugged Construction - Quality connectors with special high temperature support beads. Weinschel Product

High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz)

  • Compact Construction - Lowest size/power ratio.
  • Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position.
  • Rugged Construction - Quality connectors with special high temperature support beads.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 65-3-34 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
65-3-34
Attenuator - Fixed Coaxial 65-3-34
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 65-3-34 65-3-34
Product Name 65 High Power Fixed Coaxial Attenuator (N or SMK, 150 W, 2.5 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 12.4GHz N - UIYCA25AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-RFSA2113TR13TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details